☰
ISL6526AEVAL2
ISL6526AEVAL2
Active
Description:  EVALUATION BOARD 2 ISL6526A
Manufacturer:  Renesas Electronics
History Price: $208.31
In Stock: 9280
ISL6526AEVAL2 vs ISL6269AEVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
1.1V or 1.2V
Current - Output
5A
5A
Voltage - Input
3.3V ~ 5V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
300kHz or 600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6526A
ISL6269A, ISL6269B
Power - Output
-
-