Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6526AEVAL2
ISL6526AEVAL2
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD 2 ISL6526A
Manufacturer:
Renesas Electronics
Datasheet:
ISL6526AEVAL2 Datasheet
History Price: $208.31
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6526AEVAL2 vs ISL6401EVAL1Z
Part No
ISL6526AEVAL2
ISL6401EVAL1Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
2.5V
-24V, -72V
Current - Output
5A
120mA, 120mA
Voltage - Input
3.3V ~ 5V
5V, 12V
Regulator Topology
Buck
Inverting
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6526A
ISL6401
Power - Output
-
-