Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6527EVAL2
ISL6527EVAL2
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD QFN ISL6527
Manufacturer:
Renesas Electronics
Datasheet:
ISL6527EVAL2 Datasheet
History Price: $63.12
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6527EVAL2 vs ISL8022EVAL2Z
Part No
ISL6527EVAL2
ISL8022EVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.75V ~ 3V
1.8V, 2.5V
Current - Output
5A
2A, 1.7A
Voltage - Input
3.3V ~ 5V
2.8V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6527
ISL8022
Power - Output
-
-