☰
ISL6530EVAL1
ISL6530EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6530
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 4240
ISL6530EVAL1 vs ISL8117EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 2.5V
12V
Current - Output
10A, 5A
20A
Voltage - Input
4.5V ~ 5.5V
18V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6530
ISL8117
Power - Output
31.25 W
-