☰
ISL6530EVAL2
ISL6530EVAL2
Obsolete
Description:  EVALUATION BOARD 2 ISL6530
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 47360
ISL6530EVAL2 vs ISL9440AEVAL1Z
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.25V, 2.5V
1V, 2.5V, 3.32V, 5V
Current - Output
10A, 5A
6A, 6A, 4A, 800mA
Voltage - Input
4.5V ~ 5.5V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6530
ISL9440
Power - Output
31.25 W
-