☰
ISL6530EVAL2
ISL6530EVAL2
Obsolete
Description:  EVALUATION BOARD 2 ISL6530
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 47360
ISL6530EVAL2 vs ISL9444EVAL1Z
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.25V, 2.5V
1.05V, 1.8V, 3.3V
Current - Output
10A, 5A
6A, 6A, 6A
Voltage - Input
4.5V ~ 5.5V
6V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6530
ISL9444
Power - Output
31.25 W
-