Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6531EVAL1
ISL6531EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD 1 ISL6531
Manufacturer:
Renesas Electronics
Datasheet:
ISL6531EVAL1 Datasheet
History Price: Obsolete
In Stock: 40480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6531EVAL1 vs ISL62883EVAL2Z
Part No
ISL6531EVAL1
ISL62883EVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
0.3V ~ 1.5V
Current - Output
-
75A
Voltage - Input
-
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6531
ISL62883
Power - Output
-
-