Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL65426EVAL1Z
ISL65426EVAL1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL65426
Manufacturer:
Renesas Electronics
Datasheet:
ISL65426EVAL1Z Datasheet
History Price: $124.99
In Stock: 44180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL65426EVAL1Z vs ISL6526AEVAL2
Part No
ISL65426EVAL1Z
ISL6526AEVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 4V
2.5V
Current - Output
6A
5A
Voltage - Input
2.375V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL65426
ISL6526A
Power - Output
-
-