☰
ISL6558EVAL1
ISL6558EVAL1
Obsolete
Description:  EVAL BOARD W/LOAD TESTER ISL6
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37280
ISL6558EVAL1 vs ISL6273EVAL1
Series
Endura?
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
1.6V
Current - Output
100A
1.2A
Voltage - Input
11V ~ 12.6V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
125kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6558
ISL6273
Power - Output
-
-