Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6558EVAL1
ISL6558EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD W/LOAD TESTER ISL6
Manufacturer:
Renesas Electronics
Datasheet:
ISL6558EVAL1 Datasheet
History Price: Obsolete
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6558EVAL1 vs ISL6439EVAL1
Part No
ISL6558EVAL1
ISL6439EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Endura?
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
0.8V ~ 3.3V
Current - Output
100A
20A
Voltage - Input
11V ~ 12.6V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
125kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6558
ISL6439
Power - Output
-
-