Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6558EVAL2Z
ISL6558EVAL2Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL ISL6558 20MLFP
Manufacturer:
Renesas Electronics
Datasheet:
ISL6558EVAL2Z Datasheet
History Price: $150.24
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6558EVAL2Z vs ISL6261AEVAL2Z
Part No
ISL6558EVAL2Z
ISL6261AEVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Endura?
Robust Ripple Regulator? (R3)
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
-
Voltage - Output
1.35V
-
Current - Output
30A
-
Voltage - Input
4.5V ~ 5.5V
4.75V ~ 5.25V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6558, ISL6609
ISL6261A
Power - Output
-
-