☰
ISL6558EVAL2Z
ISL6558EVAL2Z
Active
Description:  BOARD EVAL ISL6558 20MLFP
Manufacturer:  Renesas Electronics
History Price: $150.24
In Stock: 30400
ISL6558EVAL2Z vs ISL6271AEVAL1
Series
Endura?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.35V
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
30A
800mA, 50mA, 40mA
Voltage - Input
4.5V ~ 5.5V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6558, ISL6609
ISL6271A
Power - Output
-
-