☰
ISL6558EVAL2Z
ISL6558EVAL2Z
Active
Description:  BOARD EVAL ISL6558 20MLFP
Manufacturer:  Renesas Electronics
History Price: $150.24
In Stock: 30400
ISL6558EVAL2Z vs ISL6439EVAL1
Series
Endura?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.35V
0.8V ~ 3.3V
Current - Output
30A
20A
Voltage - Input
4.5V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6558, ISL6609
ISL6439
Power - Output
-
-