☰
ISL6559EVAL1
ISL6559EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6559
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 23520
ISL6559EVAL1 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, VRM Supply
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V
0.3V ~ 1.5V
Current - Output
100A
75A
Voltage - Input
5V, 12V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6559, ISL6605
ISL62883
Power - Output
125 W
-