Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6721EVAL1
ISL6721EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD ISL6721
Manufacturer:
Renesas Electronics
Datasheet:
ISL6721EVAL1 Datasheet
History Price: Obsolete
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6721EVAL1 vs ISL6524EVAL1
Part No
ISL6721EVAL1
ISL6524EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, VRM Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
1.8V, 3.3V
-
Current - Output
-
14A, 1A, 1A, 1A
Voltage - Input
48V
3.3V, 5V, 12V
Regulator Topology
-
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6721
ISL6524
Power - Output
10 W
-