☰
ISL6721EVAL3Z
ISL6721EVAL3Z
Obsolete
Description:  EVAL BOARD 3 FOR ISL6721
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 32240
ISL6721EVAL3Z vs ISL6526AEVAL2
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
12V, 18V
2.5V
Current - Output
2.5A, 1A
5A
Voltage - Input
21.6V ~ 52.8V
3.3V ~ 5V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6721
ISL6526A
Power - Output
-
-