☰
ISL6740EVAL2
ISL6740EVAL2
Obsolete
Description:  EVALUATION BOARD 2 ISL6740
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11600
ISL6740EVAL2 vs ISL6269AEVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.1V or 1.2V
Current - Output
8A
5A
Voltage - Input
36V ~ 75V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz or 600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6740
ISL6269A, ISL6269B
Power - Output
96 W
-