☰
ISL6740EVAL2
ISL6740EVAL2
Obsolete
Description:  EVALUATION BOARD 2 ISL6740
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11600
ISL6740EVAL2 vs ISL6401EVAL1Z
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
12V
-24V, -72V
Current - Output
8A
120mA, 120mA
Voltage - Input
36V ~ 75V
5V, 12V
Regulator Topology
Buck
Inverting
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6740
ISL6401
Power - Output
96 W
-