☰
ISL6740EVAL2
ISL6740EVAL2
Obsolete
Description:  EVALUATION BOARD 2 ISL6740
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11600
ISL6740EVAL2 vs ISL8130EVAL3Z
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
10V
Current - Output
8A
2A
Voltage - Input
36V ~ 75V
5.6V ~ 16V
Regulator Topology
Buck
Boost, Buck, Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6740
ISL8130
Power - Output
96 W
-