Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6744EVAL1Z
ISL6744EVAL1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL6744
Manufacturer:
Renesas Electronics
Datasheet:
ISL6744EVAL1Z Datasheet
History Price: $63.12
In Stock: 5240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6744EVAL1Z vs ISL6522EVAL1
Part No
ISL6744EVAL1Z
ISL6522EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
-
Voltage - Output
12V
-
Current - Output
8A
-
Voltage - Input
43.2V ~ 52.8V
10.8V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
235kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6744
ISL6522
Power - Output
-
-