Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6844EVAL3Z
ISL6844EVAL3Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR ISL6844
Manufacturer:
Renesas Electronics
Datasheet:
ISL6844EVAL3Z Datasheet
History Price: Obsolete
In Stock: 32720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6844EVAL3Z vs ISL6236EVAL2
Part No
ISL6844EVAL3Z
ISL6236EVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
4, Non-Isolated
Voltage - Output
?5V
1.05V, 1.5V, 3.3V, 3.3V
Current - Output
100mA
-
Voltage - Input
21.6V ~ 26.4V
-
Regulator Topology
Flyback
Buck
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6844
ISL6236
Power - Output
-
-