Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL78010EVAL1Z
ISL78010EVAL1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL78010
Manufacturer:
Renesas Electronics
Datasheet:
ISL78010EVAL1Z Datasheet
History Price: $63.12
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL78010EVAL1Z vs ISL6236EVAL2
Part No
ISL78010EVAL1Z
ISL6236EVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
2.5V, 12V, 20V, -8V
1.05V, 1.5V, 3.3V, 3.3V
Current - Output
-
-
Voltage - Input
3V ~ 5V
-
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL78010
ISL6236
Power - Output
-
-