☰
ISL78233EVAL2Z
ISL78233EVAL2Z
Active
Description:  EVAL BOARD ISL78233 WFQFN 3A
Manufacturer:  Renesas Electronics
History Price: $63.63
In Stock: 27680
ISL78233EVAL2Z vs ISL6526AEVAL2
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
2.5V
Current - Output
3A
5A
Voltage - Input
2.7V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL78233
ISL6526A
Power - Output
-
-