☰
ISL78235EVAL2Z
ISL78235EVAL2Z
Active
Description:  EVAL BOARD ISL78235 WFQFN 5A
Manufacturer:  Renesas Electronics
History Price: $73.93
In Stock: 160
ISL78235EVAL2Z vs ISL6236EVAL2
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V
1.05V, 1.5V, 3.3V, 3.3V
Current - Output
5A
-
Voltage - Input
2.7V ~ 5.5V
-
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL78235
ISL6236
Power - Output
-
-