Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL8010EVAL1
ISL8010EVAL1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL8010
Manufacturer:
Renesas Electronics
Datasheet:
ISL8010EVAL1 Datasheet
History Price: $63.12
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL8010EVAL1 vs ISL6273EVAL1
Part No
ISL8010EVAL1
ISL6273EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 5.5V
1.6V
Current - Output
600mA
1.2A
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8010
ISL6273
Power - Output
-
-