☰
ISL8010EVAL1
ISL8010EVAL1
Active
Description:  EVAL BOARD 1 FOR ISL8010
Manufacturer:  Renesas Electronics
History Price: $63.12
In Stock: 5680
ISL8010EVAL1 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 5.5V
0.3V ~ 1.5V
Current - Output
600mA
75A
Voltage - Input
2.5V ~ 5.5V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8010
ISL62883
Power - Output
-
-