Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL8022EVAL2Z
ISL8022EVAL2Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 2 FOR ISL8022
Manufacturer:
Renesas Electronics
Datasheet:
ISL8022EVAL2Z Datasheet
History Price: $52.27
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL8022EVAL2Z vs ISL6236EVAL1
Part No
ISL8022EVAL2Z
ISL6236EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
5, Non-Isolated
Voltage - Output
1.8V, 2.5V
3.3V, 3.3V, 5V, 5V, 14V
Current - Output
2A, 1.7A
-
Voltage - Input
2.8V ~ 5.5V
-
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8022
ISL6236
Power - Output
-
-