☰
ISL8022EVAL2Z
ISL8022EVAL2Z
Active
Description:  EVAL BOARD 2 FOR ISL8022
Manufacturer:  Renesas Electronics
History Price: $52.27
In Stock: 30000
ISL8022EVAL2Z vs ISL6271AEVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V, 2.5V
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
2A, 1.7A
800mA, 50mA, 40mA
Voltage - Input
2.8V ~ 5.5V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL8022
ISL6271A
Power - Output
-
-