☰
ISL8022EVAL2Z
ISL8022EVAL2Z
Active
Description:  EVAL BOARD 2 FOR ISL8022
Manufacturer:  Renesas Electronics
History Price: $52.27
In Stock: 30000
ISL8022EVAL2Z vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
0.3V ~ 1.5V
Current - Output
2A, 1.7A
75A
Voltage - Input
2.8V ~ 5.5V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8022
ISL62883
Power - Output
-
-