☰
ISL8022EVAL2Z
ISL8022EVAL2Z
Active
Description:  EVAL BOARD 2 FOR ISL8022
Manufacturer:  Renesas Electronics
History Price: $52.27
In Stock: 30000
ISL8022EVAL2Z vs ISL6526EVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
2.5V
Current - Output
2A, 1.7A
5A
Voltage - Input
2.8V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8022
ISL6526
Power - Output
-
-