Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL8026AEVAL3Z
ISL8026AEVAL3Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR ISL8026A
Manufacturer:
Renesas Electronics
Datasheet:
ISL8026AEVAL3Z Datasheet
History Price: $65.65
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL8026AEVAL3Z vs ISL6526AEVAL2
Part No
ISL8026AEVAL3Z
ISL6526AEVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
2.5V
Current - Output
6A
5A
Voltage - Input
2.5V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8026A
ISL6526A
Power - Output
-
-