Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL81805EVAL2Z
ISL81805EVAL2Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ISL81805 BRD2, 80V SYNC DUAL BOO
Manufacturer:
Renesas Electronics
Datasheet:
ISL81805EVAL2Z Datasheet
History Price: $239.93
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL81805EVAL2Z vs ISL6236EVAL2
Part No
ISL81805EVAL2Z
ISL6236EVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
24V ~ 48V
1.05V, 1.5V, 3.3V, 3.3V
Current - Output
5A, 3A
-
Voltage - Input
9V ~ 36V
-
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL81805
ISL6236
Power - Output
-
-