☰
ISL81805EVAL2Z
ISL81805EVAL2Z
Active
Description:  ISL81805 BRD2, 80V SYNC DUAL BOO
Manufacturer:  Renesas Electronics
History Price: $239.93
In Stock: 10320
ISL81805EVAL2Z vs ISL6526AEVAL2
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
24V ~ 48V
2.5V
Current - Output
5A, 3A
5A
Voltage - Input
9V ~ 36V
3.3V ~ 5V
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL81805
ISL6526A
Power - Output
-
-