Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ NXP Semiconductors KIT34700EPEVBE
KIT34700EPEVBE
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MC34700
Manufacturer:
NXP Semiconductors
Datasheet:
KIT34700EPEVBE Datasheet
History Price: Obsolete
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KIT34700EPEVBE vs KITVR5500AEEVM
Part No
KIT34700EPEVBE
KITVR5500AEEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
400mA, 1.25A, 1.5A
-
Voltage - Input
9V ~ 18V
-
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
800kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MC34700
-
Power - Output
-
-