Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ NXP Semiconductors KIT34704AEPEVBE
KIT34704AEPEVBE
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION MC34704A 8CH
Manufacturer:
NXP Semiconductors
Datasheet:
KIT34704AEPEVBE Datasheet
History Price: Obsolete
In Stock: 29380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KIT34704AEPEVBE vs KITVR5500AEEVM
Part No
KIT34704AEPEVBE
KITVR5500AEEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
500mA
-
Voltage - Input
2.7V ~ 5.5V
-
Regulator Topology
Buck-Boost
Buck-Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MC34704A
-
Power - Output
-
-