☰
KIT34712EPEVBE
KIT34712EPEVBE
Active
Description:  KIT EVAL BOARD 3A 1MHZ
Manufacturer:  NXP Semiconductors
History Price: $161.92
In Stock: 13200
KIT34712EPEVBE vs KIT34727FCEVBE
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V ~ 1.35V
0.8V ~ 3.3V
Current - Output
3A
600mA
Voltage - Input
3V ~ 6V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MC34712
MC34726, MC34727
Power - Output
-
-