Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ NXP Semiconductors KIT34712EPEVBE
KIT34712EPEVBE
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL BOARD 3A 1MHZ
Manufacturer:
NXP Semiconductors
Datasheet:
KIT34712EPEVBE Datasheet
History Price: $161.92
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KIT34712EPEVBE vs KITPF3000FRDMEVM
Part No
KIT34712EPEVBE
KITPF3000FRDMEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
12, Non-Isolated
Voltage - Output
0.7V ~ 1.35V
-
Current - Output
3A
1.75A, 1.5A, 1.25A, 1A, 600mA, 350mA, 350mA, 250mA, 100mA, 100mA, 100mA, 1mA
Voltage - Input
3V ~ 6V
2.8V ~ 5.5V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MC34712
PF3000
Power - Output
-
-