Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ NXP Semiconductors KITVR5500AEEVM
KITVR5500AEEVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KITVR5500AEEVM
Manufacturer:
NXP Semiconductors
Datasheet:
KITVR5500AEEVM Datasheet
History Price: $417.97
In Stock: 8680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KITVR5500AEEVM vs KIT34713EPEVBE
Part No
KITVR5500AEEVM
KIT34713EPEVBE
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
0.7V ~ 3.6V
Current - Output
-
5A
Voltage - Input
-
3V ~ 6V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
MC34713
Power - Output
-
-