LM20124EVAL
LM20124EVAL
Obsolete
Description:  BOARD EVAL 4A POWERWISE LM20124
Manufacturer:  Texas Instruments
Datasheet:   LM20124EVAL Datasheet
History Price: Obsolete
In Stock: 28000
LM20124EVAL vs LM27403EVM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V
Current - Output
4A
25A
Voltage - Input
2.95V ~ 5.5V
3V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20124
LM27403
Power - Output
-
-