LM20125EVAL
LM20125EVAL
Active
Description:  BOARD EVAL 5A POWERWISE LM20125
Manufacturer:  Texas Instruments
Datasheet:   LM20125EVAL Datasheet
History Price: $58.8
In Stock: 44400
LM20125EVAL vs LM2775EVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
5A
200mA
Voltage - Input
2.95V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20125
LM2775
Power - Output
-
-