LM20134EVAL
LM20134EVAL
Obsolete
Description:  BOARD EVAL 4A POWERWISE LM20134
Manufacturer:  Texas Instruments
Datasheet:   LM20134EVAL Datasheet
History Price: $50.45
In Stock: 27200
LM20134EVAL vs LM2757TMEV
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
4.1V, 4.5V or 5V
Current - Output
4A
180mA
Voltage - Input
2.95V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1.24MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20134
LM2757
Power - Output
-
-