LM20143EVAL
LM20143EVAL
Active
Description:  BOARD EVAL 3A POWERWISE LM20143
Manufacturer:  Texas Instruments
Datasheet:   LM20143EVAL Datasheet
History Price: $58.8
In Stock: 10000
LM20143EVAL vs LM2831ZMF EVAL
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
0.6V ~ 5.5V
Current - Output
3A
1.5A
Voltage - Input
2.95V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20143
LM2831
Power - Output
-
-