LM20144EVAL
LM20144EVAL
Active
Description:  BOARD EVAL 4A POWERWISE LM20144
Manufacturer:  Texas Instruments
Datasheet:   LM20144EVAL Datasheet
History Price: $58.8
In Stock: 26400
LM20144EVAL vs LM2852X-3.3EVAL
Series
-
SIMPLE SWITCHER?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
4A
2A
Voltage - Input
2.95V ~ 5.5V
2.85V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20144
LM2852
Power - Output
-
-