LM20154EVAL
LM20154EVAL
Obsolete
Description:  BOARD EVAL 4A POWERWISE LM20154
Manufacturer:  Texas Instruments
Datasheet:   LM20154EVAL Datasheet
History Price: $50.45
In Stock: 25600
LM20154EVAL vs LM2743-19AEVAL
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V ~ 3.3V
Current - Output
4A
19A
Voltage - Input
2.95V ~ 5.5V
8V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20154
LM2743
Power - Output
-
-