Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi LM2594APDBCKGEVB
LM2594APDBCKGEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LM2594APDBCKG
Manufacturer:
onsemi
Datasheet:
LM2594APDBCKGEVB Datasheet
History Price: $63.12
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2594APDBCKGEVB vs LM2743-19AEVAL
Part No
LM2594APDBCKGEVB
LM2743-19AEVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.2V ~ 3.3V
Current - Output
500mA
19A
Voltage - Input
4.5V ~ 40V
8V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2594
LM2743
Power - Output
-
-