LM2594APDBCKGEVB
LM2594APDBCKGEVB
Active
Description:  EVAL BOARD FOR LM2594APDBCKG
Manufacturer:  onsemi
History Price: $63.12
In Stock: 26800
LM2594APDBCKGEVB vs LM27762EVM
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
?.8V ~ ?.2V
Current - Output
500mA
250mA, 250mA
Voltage - Input
4.5V ~ 40V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2594
LM27762
Power - Output
-
-