LM2738XMYEVAL
LM2738XMYEVAL
Obsolete
Description:  BOARD EVALUATION LM2738 EMSOP
Manufacturer:  Texas Instruments
History Price: $59.9
In Stock: 5200
LM2738XMYEVAL vs LM2775EVM
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
1.5A
200mA
Voltage - Input
3V ~ 20V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.6MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2738
LM2775
Power - Output
-
-