LM27403EVM
LM27403EVM
Active
Description:  EVAL MODULE FOR LM27403
Manufacturer:  Texas Instruments
Datasheet:   LM27403EVM Datasheet
History Price: $238.8
In Stock: 37200
LM27403EVM vs LM2745-19AEVAL
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V ~ 3.3V
Current - Output
25A
19A
Voltage - Input
3V ~ 20V
8V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM27403
LM2745
Power - Output
-
-