Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM27403EVM
LM27403EVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL MODULE FOR LM27403
Manufacturer:
Texas Instruments
Datasheet:
LM27403EVM Datasheet
History Price: $238.8
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM27403EVM vs LM2775EVM
Part No
LM27403EVM
LM2775EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
25A
200mA
Voltage - Input
3V ~ 20V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM27403
LM2775
Power - Output
-
-