Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2743EVAL/NOPB
LM2743EVAL/NOPB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION LM2743
Manufacturer:
Texas Instruments
Datasheet:
LM2743EVAL/NOPB Datasheet
History Price: $199
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2743EVAL/NOPB vs LM2787BPEV
Part No
LM2743EVAL/NOPB
LM2787BPEV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
-2.4V
Current - Output
3.5A
-
Voltage - Input
8V ~ 14V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
1MHz
260kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2743
LM2787
Power - Output
-
-